Wamco, Inc. Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco WL-192A135W

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco - 86T5658 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco
86T5658
Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco 86T5658
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5658
Product Name Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Visible Emitter - MTE325F13-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-39 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
EXCELED™ series - SLI-343V8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers