Wamco, Inc. Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco WL-192A125W

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number WL-192A025W, features a 14mm mounting hole and operates at 12V. It is designed for both AC and DC applications, with a typical forward current of 17mA. The luminous intensity is rated at 2100 mcd, providing good visibility even in sunlight. The indicator has an IP67 rating, ensuring protection against dust and water when installed with the supplied gasket. It can withstand ambient temperatures ranging from -20°C to +60°C and has a maximum panel thickness of 10mm. The product includes mounting hardware, such as a gasket, spring washer, and M14 nut, but caution is advised against soldering directly to the terminals.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number WL-192A025W, features a 14mm mounting hole and operates at 12V. It is designed for both AC and DC applications, with a typical forward current of 17mA. The luminous intensity is rated at 2100 mcd, providing good visibility even in sunlight. The indicator has an IP67 rating, ensuring protection against dust and water when installed with the supplied gasket. It can withstand ambient temperatures ranging from -20°C to +60°C and has a maximum panel thickness of 10mm. The product includes mounting hardware, such as a gasket, spring washer, and M14 nut, but caution is advised against soldering directly to the terminals.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco - 86T5653 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco
86T5653
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco 86T5653
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5653
Product Name Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details