Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco WL-192A1251

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco - 86T5655 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco
86T5655
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco 86T5655
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5655
Product Name Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCN-CA0B0782TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers