Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 28V; Led Color Wamco WL-192A0452

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 28V; Led Color Wamco - 86T5651 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 28V; Led Color Wamco
86T5651
Panel Mount Indicator, Led, 14Mm, Yellow, 28V; Led Color Wamco 86T5651
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5651
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 28V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
1.6X0.6MM BLUE SMD LED - APA1606QBC/D - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
5 suppliers
LED Indication - Discrete - 1497-1364-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details