Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Red, 28V; Led Color Wamco WL-192A0450

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 28V; Led Color Wamco - 86T5649 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 28V; Led Color Wamco
86T5649
Panel Mount Indicator, Led, 14Mm, Red, 28V; Led Color Wamco 86T5649
PANEL MOUNT INDICATOR, LED, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5649
Product Name Panel Mount Indicator, Led, 14Mm, Red, 28V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers