Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Wamco WL-192A0351

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Wamco - 86T5645 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Wamco
86T5645
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Wamco 86T5645
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5645
Product Name Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 450 milliwatts
Array Array
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details