Wamco, Inc. LED Indication WL-192A0351

Description
LED Ind 14mm Green 24V Satin Bzl S/V
Request a Quote Datasheet
Description
LED Ind 14mm Green 24V Satin Bzl S/V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-192A0351
LED Indication WL-192A0351
LED Ind 14mm Green 24V Satin Bzl S/V

LED Ind 14mm Green 24V Satin Bzl S/V

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-192A0351-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-192A0351-ND
Panel Indicators, Pilot Lights 6088-WL-192A0351-ND
LED IND 14MM GREEN 24V SATIN BZL

LED IND 14MM GREEN 24V SATIN BZL

Buy Now Datasheet
INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL - 70117715 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL
70117715
INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL 70117715
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole Fit Panels Up to 10 mm (0.394") Thick Solderable Faston Terminations Features Solid State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole
  • Fit Panels Up to 10 mm (0.394") Thick
  • Solderable Faston Terminations
    Features
  • Solid State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-192A0351 6088-WL-192A0351-ND 70117715
Product Name LED Indication Panel Indicators, Pilot Lights INDICATOR, 14MM, GREEN, 24V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green Green
Width 14 mm (0.5512 inch)
Rated Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Pilot Lights - 2PLB6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
RSL Radiant Sound Modules - RSL-SMM-BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-3651-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers