Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco WL-192A0350

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco - 86T5644 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco
86T5644
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco 86T5644
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5644
Product Name Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led, 1W, Aveon, Red, 50Lm; Led Colour Broadcom - 36AJ8249 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details