Wamco, Inc. Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco WL-192A025W

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco - 86T5638 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco
86T5638
Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco 86T5638
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:2.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5638
Product Name Panel Mount Indicator, Led, 14Mm, White, 12V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details