Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco WL-192A0251

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco - 86T5640 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco
86T5640
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco 86T5640
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5640
Product Name Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details