Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco WL-192A0250

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco - 86T5639 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco
86T5639
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco 86T5639
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Style:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5639
Product Name Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Super Nova 2 LED Module Green - MD-EL-SN2-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 420 milliwatts
View Details