Wamco, Inc. Panel Mount Indicator, Led, 14Mm, White, 28V; Led Color Wamco WL-1921145W

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 28V; Led Color Wamco - 86T5695 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 28V; Led Color Wamco
86T5695
Panel Mount Indicator, Led, 14Mm, White, 28V; Led Color Wamco 86T5695
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5695
Product Name Panel Mount Indicator, Led, 14Mm, White, 28V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Visible Emitter - MTE325F11-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Low Current Emission Type, Yellow Green Surface Mount Chip LED - CSL1901MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details