Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco WL-19211457

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco - 86T5699 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco
86T5699
Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco 86T5699
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5699
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details