Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Wamco WL-19211252

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 86T5688, features a yellow LED designed for 12V DC operation. It has a mounting hole diameter of 14mm and operates at a forward current of 20mA, providing a luminous intensity of 80mcd. The indicator is rated IP67, ensuring protection against dust and water when installed with the supplied gasket. It is suitable for use in ambient temperatures ranging from -20°C to +60°C and can accommodate a maximum panel thickness of 10mm. The product includes mounting hardware, such as a gasket, spring washer, and M14 nut.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 86T5688, features a yellow LED designed for 12V DC operation. It has a mounting hole diameter of 14mm and operates at a forward current of 20mA, providing a luminous intensity of 80mcd. The indicator is rated IP67, ensuring protection against dust and water when installed with the supplied gasket. It is suitable for use in ambient temperatures ranging from -20°C to +60°C and can accommodate a maximum panel thickness of 10mm. The product includes mounting hardware, such as a gasket, spring washer, and M14 nut.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Wamco - 86T5688 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Wamco
86T5688
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Wamco 86T5688
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5688
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details