Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco WL-19210457

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco - 86T5684 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco
86T5684
Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco 86T5684
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5684
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 28V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACN-CYBZA341-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details