Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco WL-19210451

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco - 86T5682 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco
86T5682
Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco 86T5682
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5682
Product Name Panel Mount Indicator, Led, 14Mm, Green, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
ES3 LED Backlight Module 3 chip- RGB - MD-BW-ES3-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details
Specs
Viewing Angle 120 degrees
View Details