Wamco, Inc. Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco WL-1921035W

Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco - 86T5675 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco
86T5675
Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco 86T5675
PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5675
Product Name Panel Mount Indicator, Led, 14Mm, White, 24V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-325VCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1706-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers