Wamco, Inc. Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco WL-19210350

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco - 86T5676 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco
86T5676
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco 86T5676
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:160mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5676
Product Name Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details