Wamco, Inc. LED Indication WL-19210350

Description
LED Ind 14mm Red 24V Satin Bzl
Request a Quote
Description
LED Ind 14mm Red 24V Satin Bzl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19210350
LED Indication WL-19210350
LED Ind 14mm Red 24V Satin Bzl

LED Ind 14mm Red 24V Satin Bzl

Buy Now
INDICATOR, 14MM, RED, 24V, SATIN BEZEL - 70117708 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 14MM, RED, 24V, SATIN BEZEL
70117708
INDICATOR, 14MM, RED, 24V, SATIN BEZEL 70117708
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole Fit Panels Up to 10 mm (0.394") Thick Solderable Faston Terminations Features Solid State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 14.0-14.2 mm (0.55"-0.56") Diameter Hole
  • Fit Panels Up to 10 mm (0.394") Thick
  • Solderable Faston Terminations
    Features
  • Solid State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19210350 70117708
Product Name LED Indication INDICATOR, 14MM, RED, 24V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1329110 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details