Wamco, Inc. Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco WL-1909145W

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco - 86T5633 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
86T5633
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco 86T5633
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5633
Product Name Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details