Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 28V; Led Color Wamco WL-19091457

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 28V; Led Color Wamco - 86T5637 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 28V; Led Color Wamco
86T5637
Panel Mount Indicator, Led, 8Mm, Blue, 28V; Led Color Wamco 86T5637
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5637
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 28V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BAS-CZ0A0452-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers