Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Green, 28V; Led Color Wamco WL-19091455

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 28V; Led Color Wamco - 86T5636 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 28V; Led Color Wamco
86T5636
Panel Mount Indicator, Led, 8Mm, Green, 28V; Led Color Wamco 86T5636
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5636
Product Name Panel Mount Indicator, Led, 8Mm, Green, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details