Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Wamco WL-19091357

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Wamco - 86T5632 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Wamco
86T5632
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Wamco 86T5632
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5632
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C4SMF-RJS-CT0W0BB1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details