Wamco, Inc. Led Indicator, Panel, 8Mm, Green, 24V; Led Color Wamco WL-19091355

Description
LED INDICATOR, PANEL, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green, 24V; Led Color Wamco - 88T4402 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green, 24V; Led Color Wamco
88T4402
Led Indicator, Panel, 8Mm, Green, 24V; Led Color Wamco 88T4402
LED INDICATOR, PANEL, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:WL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4402
Product Name Led Indicator, Panel, 8Mm, Green, 24V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
PICOLED™ Series - SML-P12DT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details