Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Wamco WL-19091250

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Wamco - 86T5626 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Wamco
86T5626
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Wamco 86T5626
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5626
Product Name Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE8600CP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Domed Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 475-GWJCLMS1.EC-GUHQ-5O8Q-L1N2-65-R18TR-ND - DigiKey
Specs
LED Package: 1106 (2815 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers