Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco WL-19090257

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco - 86T5614 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco
86T5614
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco 86T5614
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5614
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details