Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco WL-19090252

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco - 86T5612 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco
86T5612
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco 86T5612
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5612
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 8100505P - RS Components, Ltd.
Specs
Forward Voltage 4 volts
Number of Array Elements 1
View Details
3 suppliers