Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco WL-19081352

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 8mm, Yellow, 24V is designed for DC operation and features a recessed bezel. It requires a mounting hole diameter of 8mm and operates at a forward voltage of 24V with a typical forward current of 20mA. The luminous intensity is rated at 588 mcd, with a dominant wavelength of 588 nm. This indicator has an IP67 rating, ensuring protection against dust and water when used with the supplied gasket. It is suitable for ambient temperatures ranging from -20°C to +60°C and can withstand storage temperatures between -25°C and +80°C. The product includes mounting hardware, such as a gasket, spring washer, and M8 nut, but caution is advised against soldering directly to the terminals.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 8mm, Yellow, 24V is designed for DC operation and features a recessed bezel. It requires a mounting hole diameter of 8mm and operates at a forward voltage of 24V with a typical forward current of 20mA. The luminous intensity is rated at 588 mcd, with a dominant wavelength of 588 nm. This indicator has an IP67 rating, ensuring protection against dust and water when used with the supplied gasket. It is suitable for ambient temperatures ranging from -20°C to +60°C and can withstand storage temperatures between -25°C and +80°C. The product includes mounting hardware, such as a gasket, spring washer, and M8 nut, but caution is advised against soldering directly to the terminals.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco - 86T5602 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco
86T5602
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco 86T5602
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5602
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details