Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Wamco WL-19081350

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Wamco - 86T5601 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Wamco
86T5601
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Wamco 86T5601
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5601
Product Name Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACS-CW0Y0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details