Wamco, Inc. Panel Mount Indicator, Led, 8Mm, White, 12V; Led Color Wamco WL-1908125W

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 12V; Led Color Wamco - 86T5596 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 12V; Led Color Wamco
86T5596
Panel Mount Indicator, Led, 8Mm, White, 12V; Led Color Wamco 86T5596
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5596
Product Name Panel Mount Indicator, Led, 8Mm, White, 12V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-RBN-CW0Z0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers