Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco WL-19081257

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco - 86T5599 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco
86T5599
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco 86T5599
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5599
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Wamco
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GT DASPA1.13 - OSRAM Opto Semiconductors
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details