Wamco, Inc. Led Indicator, Panel, 8Mm, Green, 12V; Led Color Wamco WL-19081255

Description
LED INDICATOR, PANEL, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green, 12V; Led Color Wamco - 88T4400 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green, 12V; Led Color Wamco
88T4400
Led Indicator, Panel, 8Mm, Green, 12V; Led Color Wamco 88T4400
LED INDICATOR, PANEL, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.4cd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4400
Product Name Led Indicator, Panel, 8Mm, Green, 12V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details