Wamco, Inc. Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco WL-1908045W

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco - 86T5591 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
86T5591
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco 86T5591
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5591
Product Name Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACN-CW0X0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details