Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco WL-19080450

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco - 86T5592 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
86T5592
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco 86T5592
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5592
Product Name Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
3.0X1.0MM RA. YELLOW SMD LED - APA3010YC-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details