Wamco, Inc. LED Indication WL-19080350

Description
LED Ind 8mm Red 24V Satin Bzl S/V
Request a Quote
Description
LED Ind 8mm Red 24V Satin Bzl S/V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19080350
LED Indication WL-19080350
LED Ind 8mm Red 24V Satin Bzl S/V

LED Ind 8mm Red 24V Satin Bzl S/V

Buy Now
INDICATOR, 8MM, RED, 24V, SATIN BEZEL - 70117697 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM, RED, 24V, SATIN BEZEL
70117697
INDICATOR, 8MM, RED, 24V, SATIN BEZEL 70117697
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19080350 70117697
Product Name LED Indication INDICATOR, 8MM, RED, 24V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1232427 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details