Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLST-048-240B

Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Description
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMLST-048-240B is a panel-mount LED beacon designed for indoor use, producing a steady light effect with a 90-240 Vac power rating. It features a self-extinguishing polycarbonate enclosure rated Type 4X and IP66, and mounts through a 1.18-inch (30.0 mm) hole secured by a locking ring. The device has a diameter of 1.61 inches (40.9 mm), a total height of 3.26 inches (82.8 mm), and extends 1.81 inches (46.0 mm) above the panel. It operates within a temperature range of -30°C to 60°C, consumes 35 mA at 240 Vac, and has a rated lamp life of 50,000 hours. The unit is CSA certified and UL listed, with a net weight of 0.04 kg.

Datasheet Summary
Powered by GS/AI

The PMLST-048-240B is a panel-mount LED beacon designed for indoor use, producing a steady light effect with a 90-240 Vac power rating. It features a self-extinguishing polycarbonate enclosure rated Type 4X and IP66, and mounts through a 1.18-inch (30.0 mm) hole secured by a locking ring. The device has a diameter of 1.61 inches (40.9 mm), a total height of 3.26 inches (82.8 mm), and extends 1.81 inches (46.0 mm) above the panel. It operates within a temperature range of -30°C to 60°C, consumes 35 mA at 240 Vac, and has a rated lamp life of 50,000 hours. The unit is CSA certified and UL listed, with a net weight of 0.04 kg.

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLST-048-240B
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLST-048-240B
Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • Available in 24 Vdc and 120 Vac
  • Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m)
  • Indoor use only
  • Type 4X, IP66 enclosure
  • CSA Certified
  • UL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PMLST-048-240B
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
Width 40.89 mm (1.61 inch)
Height 82.8 mm (3.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Global Series, LED, lens, red - K859500815-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
MSL MicroStat Status Indicators - MSL2-024AC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details
MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details