Wamco, Inc. Led Indicator, Panel, 8Mm, Red, 12V; Led Color Wamco WL-19080250

Description
LED INDICATOR, PANEL, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red, 12V; Led Color Wamco - 88T4397 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red, 12V; Led Color Wamco
88T4397
Led Indicator, Panel, 8Mm, Red, 12V; Led Color Wamco 88T4397
LED INDICATOR, PANEL, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4397
Product Name Led Indicator, Panel, 8Mm, Red, 12V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details