Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco WL-19051453

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco - 86T5582 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
86T5582
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco 86T5582
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5582
Product Name Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASM6-SW91-NPRHHTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details