Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 28V; Led Color Wamco WL-19051452

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 28V; Led Color Wamco - 86T5581 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 28V; Led Color Wamco
86T5581
Panel Mount Indicator, Led, 8Mm, Yellow, 28V; Led Color Wamco 86T5581
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 28V; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5581
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 28V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details