Wamco, Inc. Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco WL-19051353

Description
LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED indicator is a panel mount type with a recessed bezel designed for DC operation. It features an 8mm mounting hole and operates at a voltage of 24VDC. The LED emits a red color with a forward current of 20mA and a luminous intensity of 80mcd. It has an IP67 rating, indicating protection against dust and water when used with the supplied gasket. The product is suitable for ambient temperatures ranging from -20°C to +60°C and has a maximum panel thickness of 6.5mm. It comes with mounting hardware, including a gasket, spring washer, and M8 nut. The terminals are standard 2.8 x 0.8mm, and caution is advised against soldering directly to them.

Datasheet Summary
Powered by GS/AI

The LED indicator is a panel mount type with a recessed bezel designed for DC operation. It features an 8mm mounting hole and operates at a voltage of 24VDC. The LED emits a red color with a forward current of 20mA and a luminous intensity of 80mcd. It has an IP67 rating, indicating protection against dust and water when used with the supplied gasket. The product is suitable for ambient temperatures ranging from -20°C to +60°C and has a maximum panel thickness of 6.5mm. It comes with mounting hardware, including a gasket, spring washer, and M8 nut. The terminals are standard 2.8 x 0.8mm, and caution is advised against soldering directly to them.

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco - 88T4396 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco
88T4396
Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco 88T4396
LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4396
Product Name Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details