Wamco, Inc. Led Indicator, Panel, 8Mm, Green, 24Vdc; Led Color Wamco WL-19051351

Description
LED INDICATOR, PANEL, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green, 24Vdc; Led Color Wamco - 88T4395 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green, 24Vdc; Led Color Wamco
88T4395
Led Indicator, Panel, 8Mm, Green, 24Vdc; Led Color Wamco 88T4395
LED INDICATOR, PANEL, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4395
Product Name Led Indicator, Panel, 8Mm, Green, 24Vdc; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
SWIR Emitters - MTSM0012-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 100 degrees
View Details