Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco WL-19051252

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco - 86T5573 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco
86T5573
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco 86T5573
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5573
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details