Wamco, Inc. LED Indication WL-19050352

Description
LED Ind 8mm Yellow 24V Satin Bzl
Request a Quote
Description
LED Ind 8mm Yellow 24V Satin Bzl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19050352
LED Indication WL-19050352
LED Ind 8mm Yellow 24V Satin Bzl

LED Ind 8mm Yellow 24V Satin Bzl

Buy Now
Indicator, LED;Yellow;32mcd;8mm;24VDC;Panel;Faston/Solder Tab;Satin Chrome - 70117729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED;Yellow;32mcd;8mm;24VDC;Panel;Faston/Solder Tab;Satin Chrome
70117729
Indicator, LED;Yellow;32mcd;8mm;24VDC;Panel;Faston/Solder Tab;Satin Chrome 70117729
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19050352 70117729
Product Name LED Indication Indicator, LED;Yellow;32mcd;8mm;24VDC;Panel;Faston/Solder Tab;Satin Chrome
Lamp Type LED Lamps LED Lamps
LED Color Yellow Yellow
Width 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104597 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers