Altech Corp. 22 mm LED Metal Pilot Light 2PLB5LB-048

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22 mm LED Metal Pilot Light, part number 2PLB5LB-048, from Altech Corp. operates at 48V AC/DC and features an amber LED. It is designed for use in control circuits and is compliant with IEC 60947-5-1 standards. The product has a degree of protection rated at IP 65, making it suitable for harsh environments, and is classified as NEMA Type 4X and 12. The operating temperature range is from -25°C to +70°C (-13°F to +158°F). This pilot light has a mechanical life of 1 million operations and a service life of 100,000 hours at nominal voltage and 25°C ambient temperature. It supports a rated voltage of 600V AC/DC and a rated current of 10A AC or 2.5A DC. The terminal capacity accommodates a minimum of 20 AWG wire. The product is UL recognized and includes a mounting bracket and bulb holder for easy installation.

Datasheet Summary
Powered by GS/AI

The 22 mm LED Metal Pilot Light, part number 2PLB5LB-048, from Altech Corp. operates at 48V AC/DC and features an amber LED. It is designed for use in control circuits and is compliant with IEC 60947-5-1 standards. The product has a degree of protection rated at IP 65, making it suitable for harsh environments, and is classified as NEMA Type 4X and 12. The operating temperature range is from -25°C to +70°C (-13°F to +158°F). This pilot light has a mechanical life of 1 million operations and a service life of 100,000 hours at nominal voltage and 25°C ambient temperature. It supports a rated voltage of 600V AC/DC and a rated current of 10A AC or 2.5A DC. The terminal capacity accommodates a minimum of 20 AWG wire. The product is UL recognized and includes a mounting bracket and bulb holder for easy installation.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB5LB-048 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB5LB-048
22 mm LED Metal Pilot Light 2PLB5LB-048
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB5LB-048
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB5LB-048
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-2149-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-2149-ND
Panel Indicators, Pilot Lights 1920-2149-ND
LED Panel Indicator Amber 48V

LED Panel Indicator Amber 48V

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB5LB-048 2PLB5LB-048 1920-2149-ND
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights
Lamp Type LED Lamps Incandescent Lamps LED Lamps
LED Color Amber Amber Orange
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details