Wamco, Inc. Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco WL-1904145W

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco - 86T5551 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
86T5551
Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco 86T5551
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 28V; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5551
Product Name Panel Mount Indicator, Led, 8Mm, White, 28V; Led Color Wamco
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details