Wamco, Inc. LED Indication WL-19040351

Description
LED Ind 8mm Green 24V Satin Bzl
Request a Quote Datasheet
Description
LED Ind 8mm Green 24V Satin Bzl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19040351
LED Indication WL-19040351
LED Ind 8mm Green 24V Satin Bzl

LED Ind 8mm Green 24V Satin Bzl

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-19040351-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-19040351-ND
Panel Indicators, Pilot Lights 6088-WL-19040351-ND
LED IND 8MM GREEN 24V SATIN BZL

LED IND 8MM GREEN 24V SATIN BZL

Buy Now Datasheet
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome - 70117688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome
70117688
Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome 70117688
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19040351 6088-WL-19040351-ND 70117688
Product Name LED Indication Panel Indicators, Pilot Lights Indicator, Pnl-Mnt;LED;Green;8mm;24VDC;32mcd;Prominent Bezel;Satin Chrome
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green Green
Width 8 mm (0.3150 inch)
Rated Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1713830 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details