Wamco, Inc. Panel Indicators, Pilot Lights WL-19040257

Description
LED PNL IND QUICK CONNECT
Request a Quote Datasheet
Description
LED PNL IND QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-19040257-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-19040257-ND
Panel Indicators, Pilot Lights 6088-WL-19040257-ND
LED PNL IND QUICK CONNECT

LED PNL IND QUICK CONNECT

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-19040257
LED Indication WL-19040257
LED Ind 8mm Blue 12V Satin Bzl

LED Ind 8mm Blue 12V Satin Bzl

Buy Now
INDICATOR, 8MM, BLUE, 12V, SATIN BEZEL - 70117687 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM, BLUE, 12V, SATIN BEZEL
70117687
INDICATOR, 8MM, BLUE, 12V, SATIN BEZEL 70117687
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-19040257-ND WL-19040257 70117687
Product Name Panel Indicators, Pilot Lights LED Indication INDICATOR, 8MM, BLUE, 12V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps LED Lamps
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC
Rated Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1448412 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Screw Terminals; Screw
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details