Wamco, Inc. LED Indication WL-19040253

Description
LED Ind 8mm Red 12V Satin Bzl
Request a Quote Datasheet
Description
LED Ind 8mm Red 12V Satin Bzl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-19040253
LED Indication WL-19040253
LED Ind 8mm Red 12V Satin Bzl

LED Ind 8mm Red 12V Satin Bzl

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-19040253-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-19040253-ND
Panel Indicators, Pilot Lights 6088-WL-19040253-ND
LED IND 8MM RED 12V SATIN BZL

LED IND 8MM RED 12V SATIN BZL

Buy Now Datasheet
INDICATOR, 8MM, RED, 12V, SATIN BEZEL - 70117686 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 8MM, RED, 12V, SATIN BEZEL
70117686
INDICATOR, 8MM, RED, 12V, SATIN BEZEL 70117686
High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative. Specifications Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick Solderable Faston Terminations Features Solid-State Reliability Long Operating Life Low Power Consumption Low Heat Generation Made in Germany

High brightness color diffused LEDs are fitted in high-quality satin chrome or black chrome metal bezels and fitted with fixing nut and washer. Customization available — Please contact your local Allied sales representative.
Specifications

  • Mounts in 8.0-8.2 mm (0.315"-0.323") Diameter Hole
  • Prominent Bezel Indicators Fit Panels Up to 4.0 mm (0.157") Thick
  • Recessed Bezel Indicators Fit Panels Up to 6.5 mm (0.256") Thick
  • Superflat Bezel Indicators Fit Panels Up to 8.0 mm (0.315") Thick
  • Solderable Faston Terminations
    Features
  • Solid-State Reliability
  • Long Operating Life
  • Low Power Consumption
  • Low Heat Generation
  • Made in Germany
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-19040253 6088-WL-19040253-ND 70117686
Product Name LED Indication Panel Indicators, Pilot Lights INDICATOR, 8MM, RED, 12V, SATIN BEZEL
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red Red Red
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details