Wamco, Inc. Led Indicator, Panel, 8Mm, Yellow, 28Vdc; Led Color Wamco WL-19012452

Description
LED INDICATOR, PANEL, 8MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Yellow, 28Vdc; Led Color Wamco - 88T4390 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Yellow, 28Vdc; Led Color Wamco
88T4390
Led Indicator, Panel, 8Mm, Yellow, 28Vdc; Led Color Wamco 88T4390
LED INDICATOR, PANEL, 8MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, YELLOW, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4390
Product Name Led Indicator, Panel, 8Mm, Yellow, 28Vdc; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details