Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco WL-19011453

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco - 86T5526 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
86T5526
Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco 86T5526
PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:28V; Lens Style:FlatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5526
Product Name Panel Mount Indicator, Led, 8Mm, Red, 28V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details